Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002617-PALC22V10D-1
Mounting: SMD (SMT)
Number of Pins: 24
Number of Gates: 800
Number of Macrocells: 10
Categories: OEM Parts(O-R)
Case / Package: CDIP
Alternative Parts (Cross-Reference): PALC22V10D-10DMBPALC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002617-PALC22V10D-10DMB |
| Product Name | OEM Parts - OEM Parts (O - R) - PALC22V10D-10DMB |