Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020637-PALC22V10B-1
Frequency: 50 MHz
Operating Supply Voltage: 5 V
Number of Pins: 24
Propagation Delay: 15 ns
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PALC22V10B-15WMBPALC
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020637-PALC22V10B-15WMB |
| Product Name | OEM Parts - OEM Parts (O - R) - PALC22V10B-15WMB |