Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083862-PALC22V10B-1
Frequency: 50 MHz
Operating Supply Voltage: 5 V
Number of Pins: 24
Propagation Delay: 15 ns
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PALC22V10B-15WIPALC2
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 15 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083862-PALC22V10B-15WI |
| Product Name | OEM Parts - OEM Parts (O - R) - PALC22V10B-15WI |