Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995186-PALC22V10B-15
Mounting: SMD (SMT)
Frequency: 50 MHz
Operating Supply Voltage: 5 V
Number of Pins: 28
Propagation Delay: 15 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Max Frequency: 50 MHz
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 15 ns
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 995186-PALC22V10B-15JI |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - PALC22V10B-15JI |
| Package Type | PLCC; Other; PLCC |
| Logic Family | CMOS |
| Pins | 28 |