Cypress Semiconductor Corp. NAND Flash Memory

Description
Cypress NAND products add reliable, high density data storage to the Cypress flash product line. Cypress applies its stringent process for qualification, testing, extended temperature support and packaging to its line of SLC NAND products. Cypress™s high performance and high reliability SLC NAND product portfolio includes two standard product families supporting 1bit and 4 bit ECC options. They are available in 1Gb to 16Gb densities. Cypress offers SLC NAND products with operating temperatures up to +105°C, compact packages to fit in small form factors and meet stringent quality standards including AEC-Q100 for automotive applications. All our NAND Flash Memory products are targeted specifically for data storage in Automotive Instrument Clusters and Infotainment Systems, Communication Equipment, Consumer Electronics and Industrial Automation. SLC NAND Products Highlights Densities: 1Gb to 16Gb Voltages: 3 V and 1.8 V options Endurance: 100,000 P/E cycles (typical) Data Retention: 10 years (typical) ECC Requirements: 1-bit or 4-bit options Bus Width: x8 or x16 options Temperature: Industrial temp range (-40°C to 85°C) Industrial plus temp range (-40°C to 105°C) Packages: 48-pin TSOP 12 mm x 20 mm 63-ball BGA 9 mm x 11 mm 67-ball BGA 8 mm x 6.5 mm Open NAND Flash Interface (ONFI) 1.0 compliant AEC-Q100 qualification Complementary drivers and Cypress Flash File System (FFS) SecureNANDTM For applications where security is a priority, Cypress also offers the SL SecureNAND„¢ Flash Memory family which provides enhanced protection features. Commodity SLC NAND Flash Memory products do not provide security features required for storage of sensitive boot code, system firmware and applications. Cypress SecureNAND Flash Memory products provide volatile and nonvolatile block protection features that can be used to protect boot code, system firmware and applications. With volatile block protection, a single block or a range of blocks can be chosen to lock the specified area until the next power cycle. With nonvolatile block protection, a range of blocks or an expandable range of blocks can be locked permanently. This provides a greater amount of flexibility without having to worry about limitations on the number of blocks that need to be protected. Cypress SecureNAND Flash Memory products are available in densities from 1Gb to 4Gb and in the industry-standard 63-ball BGA package. These products support the ONFI 1.0 NAND interface and include volatile and nonvolatile block protection features.
Description
Cypress NAND products add reliable, high density data storage to the Cypress flash product line. Cypress applies its stringent process for qualification, testing, extended temperature support and packaging to its line of SLC NAND products. Cypress™s high performance and high reliability SLC NAND product portfolio includes two standard product families supporting 1bit and 4 bit ECC options. They are available in 1Gb to 16Gb densities. Cypress offers SLC NAND products with operating temperatures up to +105°C, compact packages to fit in small form factors and meet stringent quality standards including AEC-Q100 for automotive applications. All our NAND Flash Memory products are targeted specifically for data storage in Automotive Instrument Clusters and Infotainment Systems, Communication Equipment, Consumer Electronics and Industrial Automation. SLC NAND Products Highlights Densities: 1Gb to 16Gb Voltages: 3 V and 1.8 V options Endurance: 100,000 P/E cycles (typical) Data Retention: 10 years (typical) ECC Requirements: 1-bit or 4-bit options Bus Width: x8 or x16 options Temperature: Industrial temp range (-40°C to 85°C) Industrial plus temp range (-40°C to 105°C) Packages: 48-pin TSOP 12 mm x 20 mm 63-ball BGA 9 mm x 11 mm 67-ball BGA 8 mm x 6.5 mm Open NAND Flash Interface (ONFI) 1.0 compliant AEC-Q100 qualification Complementary drivers and Cypress Flash File System (FFS) SecureNANDTM For applications where security is a priority, Cypress also offers the SL SecureNAND„¢ Flash Memory family which provides enhanced protection features. Commodity SLC NAND Flash Memory products do not provide security features required for storage of sensitive boot code, system firmware and applications. Cypress SecureNAND Flash Memory products provide volatile and nonvolatile block protection features that can be used to protect boot code, system firmware and applications. With volatile block protection, a single block or a range of blocks can be chosen to lock the specified area until the next power cycle. With nonvolatile block protection, a range of blocks or an expandable range of blocks can be locked permanently. This provides a greater amount of flexibility without having to worry about limitations on the number of blocks that need to be protected. Cypress SecureNAND Flash Memory products are available in densities from 1Gb to 4Gb and in the industry-standard 63-ball BGA package. These products support the ONFI 1.0 NAND interface and include volatile and nonvolatile block protection features.

Suppliers

Company
Product
Description
Supplier Links
NAND Flash Memory -  - Cypress Semiconductor Corp.
San Jose, CA, United States
NAND Flash Memory
NAND Flash Memory
Cypress NAND products add reliable, high density data storage to the Cypress flash product line. Cypress applies its stringent process for qualification, testing, extended temperature support and packaging to its line of SLC NAND products. Cypress™s high performance and high reliability SLC NAND product portfolio includes two standard product families supporting 1bit and 4 bit ECC options. They are available in 1Gb to 16Gb densities. Cypress offers SLC NAND products with operating temperatures up to +105°C, compact packages to fit in small form factors and meet stringent quality standards including AEC-Q100 for automotive applications. All our NAND Flash Memory products are targeted specifically for data storage in Automotive Instrument Clusters and Infotainment Systems, Communication Equipment, Consumer Electronics and Industrial Automation. SLC NAND Products Highlights Densities: 1Gb to 16Gb Voltages: 3 V and 1.8 V options Endurance: 100,000 P/E cycles (typical) Data Retention: 10 years (typical) ECC Requirements: 1-bit or 4-bit options Bus Width: x8 or x16 options Temperature: Industrial temp range (-40°C to 85°C) Industrial plus temp range (-40°C to 105°C) Packages: 48-pin TSOP 12 mm x 20 mm 63-ball BGA 9 mm x 11 mm 67-ball BGA 8 mm x 6.5 mm Open NAND Flash Interface (ONFI) 1.0 compliant AEC-Q100 qualification Complementary drivers and Cypress Flash File System (FFS) SecureNANDTM For applications where security is a priority, Cypress also offers the SL SecureNAND„¢ Flash Memory family which provides enhanced protection features. Commodity SLC NAND Flash Memory products do not provide security features required for storage of sensitive boot code, system firmware and applications. Cypress SecureNAND Flash Memory products provide volatile and nonvolatile block protection features that can be used to protect boot code, system firmware and applications. With volatile block protection, a single block or a range of blocks can be chosen to lock the specified area until the next power cycle. With nonvolatile block protection, a range of blocks or an expandable range of blocks can be locked permanently. This provides a greater amount of flexibility without having to worry about limitations on the number of blocks that need to be protected. Cypress SecureNAND Flash Memory products are available in densities from 1Gb to 4Gb and in the industry-standard 63-ball BGA package. These products support the ONFI 1.0 NAND interface and include volatile and nonvolatile block protection features.

Cypress NAND products add reliable, high density data storage to the Cypress flash product line. Cypress applies its stringent process for qualification, testing, extended temperature support and packaging to its line of SLC NAND products.
Cypress™s high performance and high reliability SLC NAND product portfolio includes two standard product families supporting 1bit and 4 bit ECC options. They are available in 1Gb to 16Gb densities. Cypress offers SLC NAND products with operating temperatures up to +105°C, compact packages to fit in small form factors and meet stringent quality standards including AEC-Q100 for automotive applications.
All our NAND Flash Memory products are targeted specifically for data storage in Automotive Instrument Clusters and Infotainment Systems, Communication Equipment, Consumer Electronics and Industrial Automation.
SLC NAND Products Highlights

  • Densities: 1Gb to 16Gb
  • Voltages: 3 V and 1.8 V options
  • Endurance: 100,000 P/E cycles (typical)
  • Data Retention: 10 years (typical)
  • ECC Requirements: 1-bit or 4-bit options
  • Bus Width: x8 or x16 options
  • Temperature:
    Industrial temp range (-40°C to 85°C)
    Industrial plus temp range (-40°C to 105°C)
  • Packages:
    48-pin TSOP 12 mm x 20 mm
    63-ball BGA 9 mm x 11 mm
    67-ball BGA 8 mm x 6.5 mm
  • Open NAND Flash Interface (ONFI) 1.0 compliant
  • AEC-Q100 qualification
  • Complementary drivers and Cypress Flash File System (FFS)

SecureNANDTM
For applications where security is a priority, Cypress also offers the SL SecureNAND„¢ Flash Memory family which provides enhanced protection features. Commodity SLC NAND Flash Memory products do not provide security features required for storage of sensitive boot code, system firmware and applications.
Cypress SecureNAND Flash Memory products provide volatile and nonvolatile block protection features that can be used to protect boot code, system firmware and applications. With volatile block protection, a single block or a range of blocks can be chosen to lock the specified area until the next power cycle. With nonvolatile block protection, a range of blocks or an expandable range of blocks can be locked permanently. This provides a greater amount of flexibility without having to worry about limitations on the number of blocks that need to be protected.
Cypress SecureNAND Flash Memory products are available in densities from 1Gb to 4Gb and in the industry-standard 63-ball BGA package. These products support the ONFI 1.0 NAND interface and include volatile and nonvolatile block protection features.

Supplier's Site

Technical Specifications

  Cypress Semiconductor Corp.
Product Category Memory Chips
Product Name NAND Flash Memory
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL132K0XBHI030Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details