Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9DF125EPMC-GSE2 MB9DF125EPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076203-MB9DF125EPMC -GSE2 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): ATSAME70Q20A-AN; STM32F103ZGT6; STM32F746BGT6; STM32F429IGT6; ATSAM4E16EA-AU; MK60FN1M0VLQ12; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 141
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076203-MB9DF125EPMC -GSE2 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): ATSAME70Q20A-AN; STM32F103ZGT6; STM32F746BGT6; STM32F429IGT6; ATSAM4E16EA-AU; MK60FN1M0VLQ12; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 141
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9DF125EPMC-GSE2 - 1076203-MB9DF125EPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9DF125EPMC-GSE2
1076203-MB9DF125EPMC-GSE2
Embedded - Embedded - Microcontrollers - MB9DF125EPMC-GSE2 1076203-MB9DF125EPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076203-MB9DF125EPMC -GSE2 Mounting: SMD (SMT) Frequency: 128 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): ATSAME70Q20A-AN; STM32F103ZGT6; STM32F746BGT6; STM32F429IGT6; ATSAM4E16EA-AU; MK60FN1M0VLQ12; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 141

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076203-MB9DF125EPMC-GSE2
Mounting: SMD (SMT)
Frequency: 128 MHz
Memory Type: FLASH
Memory Size: 1 MB
Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): ATSAME70Q20A-AN; STM32F103ZGT6; STM32F746BGT6; STM32F429IGT6; ATSAM4E16EA-AU; MK60FN1M0VLQ12;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Core Architecture: ARM
Number of I/Os: 141

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076203-MB9DF125EPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB9DF125EPMC-GSE2
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers