Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BFD18TBGL-GE1 MB9BFD18TBGL-GE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076381-MB9BFD18TBGL -GE1 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, Ethernet, I2C, LIN, SD, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 128 kB Oscillator Type: Internal Number of Pins: 192 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: FBGA Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF218TBGL-GE1; MB9BF618TBGL-GE1; MB9BF568RBGL-GE1; S6E2CCAJ0AGB10000; S6E2C4AJ0AGB10000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 154 Number of Programmable I/O: 154 Number of Timers/Counters: 121
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076381-MB9BFD18TBGL -GE1 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, Ethernet, I2C, LIN, SD, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 128 kB Oscillator Type: Internal Number of Pins: 192 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: FBGA Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF218TBGL-GE1; MB9BF618TBGL-GE1; MB9BF568RBGL-GE1; S6E2CCAJ0AGB10000; S6E2C4AJ0AGB10000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 154 Number of Programmable I/O: 154 Number of Timers/Counters: 121
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BFD18TBGL-GE1 - 1076381-MB9BFD18TBGL-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BFD18TBGL-GE1
1076381-MB9BFD18TBGL-GE1
Embedded - Embedded - Microcontrollers - MB9BFD18TBGL-GE1 1076381-MB9BFD18TBGL-GE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076381-MB9BFD18TBGL -GE1 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, Ethernet, I2C, LIN, SD, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 128 kB Oscillator Type: Internal Number of Pins: 192 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: FBGA Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF218TBGL-GE1; MB9BF618TBGL-GE1; MB9BF568RBGL-GE1; S6E2CCAJ0AGB10000; S6E2C4AJ0AGB10000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 154 Number of Programmable I/O: 154 Number of Timers/Counters: 121

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076381-MB9BFD18TBGL-GE1
Packaging: Tape & Reel
Mounting: SMD (SMT)
Frequency: 144 MHz
Memory Type: FLASH
Memory Size: 1 MB
Interface: CAN, EBI/EMI, Ethernet, I2C, LIN, SD, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 128 kB
Oscillator Type: Internal
Number of Pins: 192
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: FBGA
Max Frequency: 144 MHz
Alternative Parts (Cross-Reference): MB9BF218TBGL-GE1; MB9BF618TBGL-GE1; MB9BF568RBGL-GE1; S6E2CCAJ0AGB10000; S6E2C4AJ0AGB10000;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: ARM
Number of I/Os: 154
Number of Programmable I/O: 154
Number of Timers/Counters: 121

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076381-MB9BFD18TBGL-GE1
Product Name Embedded - Embedded - Microcontrollers - MB9BFD18TBGL-GE1
Data Bus 32 Bit
Number 121
RAM 0.1280 KB
Serial Interface CAN; I²C; UART; USART; USB; CAN, EBI/EMI, Ethernet, I2C, LIN, SD, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8008AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details