Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076356-MB9BF328SPMC
Mounting: SMD (SMT)
Frequency: 60 MHz
Memory Type: FLASH
Memory Size: 1.1 MB
Interface: EBI/EMI, I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: OEM Parts(M-N)
Case / Package: LQFP
Alternative Parts (Cross-Reference): MB9BF328SPMC-GE1MB9B
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 122
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1076356-MB9BF328SPMC-GE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - MB9BF328SPMC-GE1 |