Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076353-MB9BF318TBGL
Mounting: SMD (SMT)
Frequency: 144 MHz
Memory Type: FLASH
Memory Size: 1 MB
Interface: EBI/EMI, I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 128 kB
Oscillator Type: Internal
Number of Pins: 192
Watchdog Timer: Yes
Categories: OEM Parts(M-N)
Case / Package: FBGA
Max Frequency: 144 MHz
Alternative Parts (Cross-Reference): MB9BF318TBGL-GE1MB9B
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: ARM
Number of I/Os: 154
Number of Programmable I/O: 154
Number of Timers/Counters: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1076353-MB9BF318TBGL-GE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - MB9BF318TBGL-GE1 |