Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF218SPMC MB9BF218SPMC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207684-MB9BF218SPMC Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 122 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 144MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207684-MB9BF218SPMC Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 122 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 144MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF218SPMC - 207684-MB9BF218SPMC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF218SPMC
207684-MB9BF218SPMC
Embedded - Embedded - Microcontrollers - MB9BF218SPMC 207684-MB9BF218SPMC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207684-MB9BF218SPMC Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 122 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 144MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207684-MB9BF218SPMC
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 122
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 144MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207684-MB9BF218SPMC
Product Name Embedded - Embedded - Microcontrollers - MB9BF218SPMC
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 144 MHz
RAM 1000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200818 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; HQFP-208
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details