Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF166KPMC-G-JNE2 MB9BF166KPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076346-MB9BF166KPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 160 MHz Memory Type: FLASH Memory Size: 544 kB Interface: I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 160 MHz Alternative Parts (Cross-Reference): MB9BF566KPMC-G-JNE2; MK22FN512VLH12; MK22FX512AVLH12; MK22FX512VLH12; XMC4400F64F512ABXQMA 1; XMC4400F64K512ABXQSA 1MB9BF166KPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 33 Number of Programmable I/O: 33 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076346-MB9BF166KPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 160 MHz Memory Type: FLASH Memory Size: 544 kB Interface: I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 160 MHz Alternative Parts (Cross-Reference): MB9BF566KPMC-G-JNE2; MK22FN512VLH12; MK22FX512AVLH12; MK22FX512VLH12; XMC4400F64F512ABXQMA 1; XMC4400F64K512ABXQSA 1MB9BF166KPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 33 Number of Programmable I/O: 33 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF166KPMC-G-JNE2 - 1076346-MB9BF166KPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF166KPMC-G-JNE2
1076346-MB9BF166KPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF166KPMC-G-JNE2 1076346-MB9BF166KPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076346-MB9BF166KPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 160 MHz Memory Type: FLASH Memory Size: 544 kB Interface: I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 160 MHz Alternative Parts (Cross-Reference): MB9BF566KPMC-G-JNE2; MK22FN512VLH12; MK22FX512AVLH12; MK22FX512VLH12; XMC4400F64F512ABXQMA 1; XMC4400F64K512ABXQSA 1MB9BF166KPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 33 Number of Programmable I/O: 33 Number of Timers/Counters: 3

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076346-MB9BF166KPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 160 MHz
Memory Type: FLASH
Memory Size: 544 kB
Interface: I2C, LIN, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 64 kB
Oscillator Type: Internal
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 160 MHz
Alternative Parts (Cross-Reference): MB9BF566KPMC-G-JNE2; MK22FN512VLH12; MK22FX512AVLH12; MK22FX512VLH12; XMC4400F64F512ABXQMA1; XMC4400F64K512ABXQSA1MB9BF166KPMCGJNE2;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 33
Number of Programmable I/O: 33
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076346-MB9BF166KPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF166KPMC-G-JNE2
Data Bus 32 Bit
Number 3
RAM 0.0640 KB
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - CG7690AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers