Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB9AF421KPMC-G-JNE2

Description
RISC Microcontroller, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MB9AF421KPMC-G-JNE2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, CMOS

RISC Microcontroller, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076330-MB9AF421KPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076330-MB9AF421KPMC-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076330-MB9AF421KPMC-G-JNE2
Win Source Part Number: 1076330-MB9AF421KPMC -G-JNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A420L Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB Peripherals: LVD, POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MB9AF312KPMC-G-JNE2; MKE02Z64VLD4; S6E1A12C0AGV20000; MKE06Z64VLD4; MB9AF312KPMC1-G-JNE2 ; MKE02Z16VLD4MB9AF421 KPMCGJNE2; ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPMB9AF421KPMC-G -JNE2,2156-MB9AF421K PMC-G-JNE2

Win Source Part Number: 1076330-MB9AF421KPMC-G-JNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM3 MB9A420L
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB
Peripherals: LVD, POR, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): MB9AF312KPMC-G-JNE2; MKE02Z64VLD4; S6E1A12C0AGV20000; MKE06Z64VLD4; MB9AF312KPMC1-G-JNE2; MKE02Z16VLD4MB9AF421KPMCGJNE2;
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPMB9AF421KPMC-G-JNE2,2156-MB9AF421KPMC-G-JNE2

Buy Now Datasheet
Microcontrollers - MB9AF421KPMC-G-JNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB9AF421KPMC-G-JNE2
Microcontrollers MB9AF421KPMC-G-JNE2
ARM® Cortex®-M3 FM3 MB9A420L Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 FM3 MB9A420L Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF421KPMC-G-JNE2
ARM Microcontrollers - MCU MB9AF421KPMC-G-JNE2
ARM Microcontrollers - MCU 64KB FLASH 4KB RAM ARM Cortex M3

ARM Microcontrollers - MCU 64KB FLASH 4KB RAM ARM Cortex M3

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB9AF421KPMC-G-JNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB9AF421KPMC-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB9AF421KPMC-G-JNE2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MB9AF421KPMC-G-JNE2 1076330-MB9AF421KPMC-G-JNE2 MB9AF421KPMC-G-JNE2 MB9AF421KPMC-G-JNE2 MB9AF421KPMC-G-JNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Obsolete Active Active
Package Type QFP; Other; LQFP48 QFP; Other; 48-LQFP Other; 48-LQFP
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 64 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details