RISC Microcontroller, CMOS
ARM® Cortex®-M3 FM3 MB9AF344NB Microcontroller IC 32-Bit Single-Core 40MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)
32 BIT ARM CORTEX-M3 BASED MICRO
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB9AF344NBBGL-GE1 | MB9AF344NBBGL-GE1 | MB9AF344NBBGL-GE1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Active | Active |
| Package Type | BGA; Other; PFBGA112 | BGA; Other; 112-LFBGA | BGA; Other; 112-LFBGA |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 32 KB | 32 KB |