Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF342NBPMC-G-JNE2 MB9AF342NBPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076332-MB9AF342NBPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 160 kB Interface: EBI/EMI, I2C, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32L151VBT6A; STM32L152VBT6; STM32L152VBT6TR; EFM32LG980F128G-E-QF P100R; EFM32LG980F128G-E-QF P100; MB9AF112NAPMC-G-JNE2 ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076332-MB9AF342NBPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 160 kB Interface: EBI/EMI, I2C, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32L151VBT6A; STM32L152VBT6; STM32L152VBT6TR; EFM32LG980F128G-E-QF P100R; EFM32LG980F128G-E-QF P100; MB9AF112NAPMC-G-JNE2 ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF342NBPMC-G-JNE2 - 1076332-MB9AF342NBPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF342NBPMC-G-JNE2
1076332-MB9AF342NBPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF342NBPMC-G-JNE2 1076332-MB9AF342NBPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076332-MB9AF342NBPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 160 kB Interface: EBI/EMI, I2C, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32L151VBT6A; STM32L152VBT6; STM32L152VBT6TR; EFM32LG980F128G-E-QF P100R; EFM32LG980F128G-E-QF P100; MB9AF112NAPMC-G-JNE2 ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076332-MB9AF342NBPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 160 kB
Interface: EBI/EMI, I2C, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32L151VBT6A; STM32L152VBT6; STM32L152VBT6TR; EFM32LG980F128G-E-QFP100R; EFM32LG980F128G-E-QFP100; MB9AF112NAPMC-G-JNE2;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 83

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF342NBPMC-G-JNE2
ARM Microcontrollers - MCU MB9AF342NBPMC-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076332-MB9AF342NBPMC-G-JNE2 MB9AF342NBPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF342NBPMC-G-JNE2 ARM Microcontrollers - MCU
Serial Interface I²C; UART; USART; USB; EBI/EMI, I2C, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161OLM3VHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details