Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF316NABGL-GE1 MB9AF316NABGL-GE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076328-MB9AF316NABG L-GE1 Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 512 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 1.319103 g Number of Pins: 112 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF316MAPMC-G-JNE2 ; MB9AF314NAPMC-G-JNE2 ; MB9AF314MAPMC-G-JNE2 ; MKE06Z128VLK4; MKE04Z128VLK4; S9KEAZ128AMLKMB9AF31 6NABGLGE1; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 83
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076328-MB9AF316NABG L-GE1 Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 512 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 1.319103 g Number of Pins: 112 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF316MAPMC-G-JNE2 ; MB9AF314NAPMC-G-JNE2 ; MB9AF314MAPMC-G-JNE2 ; MKE06Z128VLK4; MKE04Z128VLK4; S9KEAZ128AMLKMB9AF31 6NABGLGE1; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 83
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF316NABGL-GE1 - 1076328-MB9AF316NABGL-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF316NABGL-GE1
1076328-MB9AF316NABGL-GE1
Embedded - Embedded - Microcontrollers - MB9AF316NABGL-GE1 1076328-MB9AF316NABGL-GE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076328-MB9AF316NABG L-GE1 Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 512 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 1.319103 g Number of Pins: 112 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF316MAPMC-G-JNE2 ; MB9AF314NAPMC-G-JNE2 ; MB9AF314MAPMC-G-JNE2 ; MKE06Z128VLK4; MKE04Z128VLK4; S9KEAZ128AMLKMB9AF31 6NABGLGE1; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 83

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076328-MB9AF316NABGL-GE1
Packaging: Cut Tape
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: EBI/EMI, I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 32 kB
Oscillator Type: Internal
Weight: 1.319103 g
Number of Pins: 112
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): MB9AF316MAPMC-G-JNE2; MB9AF314NAPMC-G-JNE2; MB9AF314MAPMC-G-JNE2; MKE06Z128VLK4; MKE04Z128VLK4; S9KEAZ128AMLKMB9AF316NABGLGE1;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: ARM
Number of I/Os: 83

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076328-MB9AF316NABGL-GE1
Product Name Embedded - Embedded - Microcontrollers - MB9AF316NABGL-GE1
Data Bus 32 Bit
RAM 0.0320 KB
Serial Interface I²C; UART; USART; USB; EBI/EMI, I2C, LIN, UART, USART, USB
I/O Ports 83
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers