The 1318568-MB9AF312MAPM
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1318568-MB9AF312MAPM
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 80-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MB9AF312
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
ARM Microcontrollers - MCU 16K RAM/128K FLASH 40MHz Clock
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318568-MB9AF312MAPMC-G-JNE2 | MB9AF312MAPMC-G-JNE2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 40 MHz | |
| RAM | 128 KB | |
| ROM Type | Flash; FLASH |