Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF312KPMC1-G-JNE2 MB9AF312KPMC1-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076320-MB9AF312KPMC 1-G-JNE2 Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 160 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 374.4972 mg Number of Pins: 52 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF421KPMC1-G-JNE2 ; MB9AF421KPMC-G-JNE2; MKE02Z64VLD4; MKE06Z128VLD4; MKE02Z16VLD4; S6E1A12C0AGV20000MB9 AF312KPMC1GJNE2; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 36 Number of ADC Channels: 8 Number of Timers/Counters: 18
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076320-MB9AF312KPMC 1-G-JNE2 Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 160 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 374.4972 mg Number of Pins: 52 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF421KPMC1-G-JNE2 ; MB9AF421KPMC-G-JNE2; MKE02Z64VLD4; MKE06Z128VLD4; MKE02Z16VLD4; S6E1A12C0AGV20000MB9 AF312KPMC1GJNE2; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 36 Number of ADC Channels: 8 Number of Timers/Counters: 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF312KPMC1-G-JNE2 - 1076320-MB9AF312KPMC1-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF312KPMC1-G-JNE2
1076320-MB9AF312KPMC1-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF312KPMC1-G-JNE2 1076320-MB9AF312KPMC1-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076320-MB9AF312KPMC 1-G-JNE2 Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 160 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 374.4972 mg Number of Pins: 52 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF421KPMC1-G-JNE2 ; MB9AF421KPMC-G-JNE2; MKE02Z64VLD4; MKE06Z128VLD4; MKE02Z16VLD4; S6E1A12C0AGV20000MB9 AF312KPMC1GJNE2; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 36 Number of ADC Channels: 8 Number of Timers/Counters: 18

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076320-MB9AF312KPMC1-G-JNE2
Packaging: Cut Tape
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 160 kB
Interface: I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 32 kB
Oscillator Type: Internal
Weight: 374.4972 mg
Number of Pins: 52
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): MB9AF421KPMC1-G-JNE2; MB9AF421KPMC-G-JNE2; MKE02Z64VLD4; MKE06Z128VLD4; MKE02Z16VLD4; S6E1A12C0AGV20000MB9AF312KPMC1GJNE2;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: ARM
Number of I/Os: 36
Number of ADC Channels: 8
Number of Timers/Counters: 18

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF312KPMC1-G-JNE2
ARM Microcontrollers - MCU MB9AF312KPMC1-G-JNE2
ARM Microcontrollers - MCU 128KB FLASH 16KB RAM ARM Cortex M3

ARM Microcontrollers - MCU 128KB FLASH 16KB RAM ARM Cortex M3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076320-MB9AF312KPMC1-G-JNE2 MB9AF312KPMC1-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF312KPMC1-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Number 18
RAM 0.0320 KB
Serial Interface I²C; UART; USART; USB; I2C, LIN, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C505CA4EMCABXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers