Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF311MAPMC-G-JNE2 MB9AF311MAPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076319-MB9AF311MAPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F030R8T6; STM32F051R8T6; STM32F051R8T7; MKE02Z64VLH4; S9KEAZ64ACLH; MKE06Z64VLH4MB9AF311 MAPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 66
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076319-MB9AF311MAPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F030R8T6; STM32F051R8T6; STM32F051R8T7; MKE02Z64VLH4; S9KEAZ64ACLH; MKE06Z64VLH4MB9AF311 MAPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF311MAPMC-G-JNE2 - 1076319-MB9AF311MAPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF311MAPMC-G-JNE2
1076319-MB9AF311MAPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF311MAPMC-G-JNE2 1076319-MB9AF311MAPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076319-MB9AF311MAPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F030R8T6; STM32F051R8T6; STM32F051R8T7; MKE02Z64VLH4; S9KEAZ64ACLH; MKE06Z64VLH4MB9AF311 MAPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 66

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076319-MB9AF311MAPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 64 kB
Interface: EBI/EMI, I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32F030R8T6; STM32F051R8T6; STM32F051R8T7; MKE02Z64VLH4; S9KEAZ64ACLH; MKE06Z64VLH4MB9AF311MAPMCGJNE2;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 66

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF311MAPMC-G-JNE2
ARM Microcontrollers - MCU MB9AF311MAPMC-G-JNE2
ARM Microcontrollers - MCU 16K RAM/64K FLASH 40MHz Clock

ARM Microcontrollers - MCU 16K RAM/64K FLASH 40MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076319-MB9AF311MAPMC-G-JNE2 MB9AF311MAPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF311MAPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details