Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF311LAPMC1-G-JNE2 MB9AF311LAPMC1-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076318-MB9AF311LAPM C1-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F100R8T6B; STM32L100R8T6A; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 51
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076318-MB9AF311LAPM C1-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F100R8T6B; STM32L100R8T6A; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF311LAPMC1-G-JNE2 - 1076318-MB9AF311LAPMC1-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF311LAPMC1-G-JNE2
1076318-MB9AF311LAPMC1-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF311LAPMC1-G-JNE2 1076318-MB9AF311LAPMC1-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076318-MB9AF311LAPM C1-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F100R8T6B; STM32L100R8T6A; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 51

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076318-MB9AF311LAPMC1-G-JNE2
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F100R8T6B; STM32L100R8T6A; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2; MB9AF421LPMC-G-JNE2;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 51

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF311LAPMC1-G-JNE2
ARM Microcontrollers - MCU MB9AF311LAPMC1-G-JNE2
ARM Microcontrollers - MCU 16K RAM/64K FLASH 40MHz Clock

ARM Microcontrollers - MCU 16K RAM/64K FLASH 40MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076318-MB9AF311LAPMC1-G-JNE2 MB9AF311LAPMC1-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF311LAPMC1-G-JNE2 ARM Microcontrollers - MCU
Serial Interface I²C; UART; USART; USB; I2C, LIN, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers