Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF156MAPMC-G-JNE2 MB9AF156MAPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972561-MB9AF156MAPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 544 kB Interface: EBI/EMI, I2C, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 66
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972561-MB9AF156MAPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 544 kB Interface: EBI/EMI, I2C, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF156MAPMC-G-JNE2 - 972561-MB9AF156MAPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF156MAPMC-G-JNE2
972561-MB9AF156MAPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF156MAPMC-G-JNE2 972561-MB9AF156MAPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972561-MB9AF156MAPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 544 kB Interface: EBI/EMI, I2C, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 66

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972561-MB9AF156MAPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 544 kB
Interface: EBI/EMI, I2C, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Core Architecture: ARM
Number of I/Os: 66

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF156MAPMC-G-JNE2
ARM Microcontrollers - MCU MB9AF156MAPMC-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 972561-MB9AF156MAPMC-G-JNE2 MB9AF156MAPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF156MAPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details