Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF114MAPMC-G-JNE2 MB9AF114MAPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810841-MB9AF114MAPMC -G-JNE2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810841-MB9AF114MAPMC -G-JNE2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF114MAPMC-G-JNE2 - 810841-MB9AF114MAPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF114MAPMC-G-JNE2
810841-MB9AF114MAPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF114MAPMC-G-JNE2 810841-MB9AF114MAPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810841-MB9AF114MAPMC -G-JNE2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 810841-MB9AF114MAPMC-G-JNE2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 40MHz
Core Size: 32-Bit
Connectivity: CSIO, EBI/EMI, I2C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF114MAPMC-G-JNE2
ARM Microcontrollers - MCU MB9AF114MAPMC-G-JNE2
ARM Microcontrollers - MCU 32K RAM/256K FLASH 40MHz Clock

ARM Microcontrollers - MCU 32K RAM/256K FLASH 40MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 810841-MB9AF114MAPMC-G-JNE2 MB9AF114MAPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF114MAPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 40 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers