Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076305-MB9AF111LAPM
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 16 kB
Oscillator Type: Internal
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): MB9AF421LPMC1-G-JNE2
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 51
Number of Programmable I/O: 51
Number of Timers/Counters: 10
ARM Microcontrollers - MCU 16K RAM/64K FLASH 40MHz Clock
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1076305-MB9AF111LAPMC1-G-JNE2 | MB9AF111LAPMC1-G-JNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB9AF111LAPMC1-G-JNE2 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Number | 10 | |
| RAM | 0.0160 KB | |
| Serial Interface | I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART |