Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F6C6RBPMC-GS-101E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318580-MB96F6C6RBPM C-GS-101E1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16FX Speed: 32MHz Standard Package: 84 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 99 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 32x8/10b Oscillator Type: Internal Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 120-LQFP ECCN: OBSOLETE Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: MB96F6C6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318580-MB96F6C6RBPM C-GS-101E1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16FX Speed: 32MHz Standard Package: 84 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 99 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 32x8/10b Oscillator Type: Internal Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 120-LQFP ECCN: OBSOLETE Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: MB96F6C6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318580-MB96F6C6RBPMC-GS-101E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318580-MB96F6C6RBPMC-GS-101E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318580-MB96F6C6RBPMC-GS-101E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318580-MB96F6C6RBPM C-GS-101E1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16FX Speed: 32MHz Standard Package: 84 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 99 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 32x8/10b Oscillator Type: Internal Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 120-LQFP ECCN: OBSOLETE Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: MB96F6C6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1318580-MB96F6C6RBPMC-GS-101E1
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: F2MC-16FX
Speed: 32MHz
Standard Package: 84
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 99
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 32x8/10b
Oscillator Type: Internal
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 120-LQFP
ECCN: OBSOLETE
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: MB96F6C6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1318580-MB96F6C6RBPMC-GS-101E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz
RAM 288 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 8 909 002 439 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details