Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F6B6RBPMC-GSE1

Description
Win Source Part Number: 1202196-MB96F6B6RBPM C-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16FX MB966B0 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 27x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB96F6B6RBPMC-GS-N2E 1,MB96F6B6RBPMC-GS-N 2E1-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1202196-MB96F6B6RBPM C-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16FX MB966B0 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 27x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB96F6B6RBPMC-GS-N2E 1,MB96F6B6RBPMC-GS-N 2E1-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1202196-MB96F6B6RBPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1202196-MB96F6B6RBPMC-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1202196-MB96F6B6RBPMC-GSE1
Win Source Part Number: 1202196-MB96F6B6RBPM C-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16FX MB966B0 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 27x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB96F6B6RBPMC-GS-N2E 1,MB96F6B6RBPMC-GS-N 2E1-ND Product Status: Obsolete

Win Source Part Number: 1202196-MB96F6B6RBPMC-GSE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-16FX MB966B0
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 27x8/10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: MB96F6B6RBPMC-GS-N2E1,MB96F6B6RBPMC-GS-N2E1-ND
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F6B6RBPMC-GSE1
16-bit Microcontrollers - MCU MB96F6B6RBPMC-GSE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F6B6RBPMC-GSE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F6B6RBPMC-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F6B6RBPMC-GSE1
IC MCU 16BIT 288KB FLASH 100LQFP

IC MCU 16BIT 288KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1202196-MB96F6B6RBPMC-GSE1 MB96F6B6RBPMC-GSE1 MB96F6B6RBPMC-GSE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 288 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details