Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GSE2 MB96F6A6RBPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883024-MB96F6A6RBPMC -GSE2 Series: F²MC-16FX MB966A0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 32x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F6A6RBPMC-GS-N2E 2, MB96F6A6RBPMC-GS-N2E 2-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883024-MB96F6A6RBPMC -GSE2 Series: F²MC-16FX MB966A0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 32x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F6A6RBPMC-GS-N2E 2, MB96F6A6RBPMC-GS-N2E 2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GSE2 - 883024-MB96F6A6RBPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GSE2
883024-MB96F6A6RBPMC-GSE2
Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GSE2 883024-MB96F6A6RBPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883024-MB96F6A6RBPMC -GSE2 Series: F²MC-16FX MB966A0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 32x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F6A6RBPMC-GS-N2E 2, MB96F6A6RBPMC-GS-N2E 2-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883024-MB96F6A6RBPMC-GSE2
Series: F²MC-16FX MB966A0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB96F6A6RBPMC-GS-N2E2, MB96F6A6RBPMC-GS-N2E2-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F6A6RBPMC-GSE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F6A6RBPMC-GSE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F6A6RBPMC-GSE2
IC MCU 16BIT 288KB FLASH 120LQFP

IC MCU 16BIT 288KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883024-MB96F6A6RBPMC-GSE2 MB96F6A6RBPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GSE2 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 288 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details