Win Source Part Number: 1195632-MB96F6A6RBPM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-16FX MB966A0
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 32x8/10b
Oscillator Type: Internal
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-4312,428-4312-ND
Product Status: Obsolete
IC MCU 16BIT 288KB FLASH 120LQFP
16-bit Microcontrollers - MCU Auto MCU
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1195632-MB96F6A6RBPMC-GSE1 | MB96F6A6RBPMC-GSE1 | MB96F6A6RBPMC-GSE1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 288 KB | 16 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |