Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GS-N2E2 MB96F6A6RBPMC-GS-N2E2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175840-MB96F6A6RBPM C-GS-N2E2 Frequency: 32 MHz Memory Type: FLASH Memory Size: 288 kB Interface: CAN, I2C, LIN, SCI, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 77 Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175840-MB96F6A6RBPM C-GS-N2E2 Frequency: 32 MHz Memory Type: FLASH Memory Size: 288 kB Interface: CAN, I2C, LIN, SCI, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 77 Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GS-N2E2 - 1175840-MB96F6A6RBPMC-GS-N2E2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GS-N2E2
1175840-MB96F6A6RBPMC-GS-N2E2
Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GS-N2E2 1175840-MB96F6A6RBPMC-GS-N2E2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175840-MB96F6A6RBPM C-GS-N2E2 Frequency: 32 MHz Memory Type: FLASH Memory Size: 288 kB Interface: CAN, I2C, LIN, SCI, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 77 Max Operating Temperature: 105 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175840-MB96F6A6RBPMC-GS-N2E2
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 288 kB
Interface: CAN, I2C, LIN, SCI, UART, USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 77
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1175840-MB96F6A6RBPMC-GS-N2E2
Product Name Embedded - Embedded - Microcontrollers - MB96F6A6RBPMC-GS-N2E2
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers