Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F683RBPMC-GSAE1 MB96F683RBPMC-GSAE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925962-MB96F683RBPMC -GSAE1 Series: F²MC-16FX MB96680 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925962-MB96F683RBPMC -GSAE1 Series: F²MC-16FX MB96680 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F683RBPMC-GSAE1 - 925962-MB96F683RBPMC-GSAE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F683RBPMC-GSAE1
925962-MB96F683RBPMC-GSAE1
Embedded - Embedded - Microcontrollers - MB96F683RBPMC-GSAE1 925962-MB96F683RBPMC-GSAE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925962-MB96F683RBPMC -GSAE1 Series: F²MC-16FX MB96680 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925962-MB96F683RBPMC-GSAE1
Series: F²MC-16FX MB96680
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F683RBPMC-GSAE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F683RBPMC-GSAE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F683RBPMC-GSAE1
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925962-MB96F683RBPMC-GSAE1 MB96F683RBPMC-GSAE1
Product Name Embedded - Embedded - Microcontrollers - MB96F683RBPMC-GSAE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 96 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
 - C167CSL16M3VCAFXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers