Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F675ABPMC-GE1

Description
Win Source Part Number: 1014827-MB96F675ABPM C-GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96670 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F675
Request a Quote
Description
Win Source Part Number: 1014827-MB96F675ABPM C-GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96670 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F675
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1014827-MB96F675ABPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1014827-MB96F675ABPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1014827-MB96F675ABPMC-GE1
Win Source Part Number: 1014827-MB96F675ABPM C-GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96670 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F675

Win Source Part Number: 1014827-MB96F675ABPMC-GE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16FX MB96670
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB96F675

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F675ABPMC-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F675ABPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F675ABPMC-GE1
IC MCU 16BIT 160KB FLASH 64LQFP

IC MCU 16BIT 160KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1014827-MB96F675ABPMC-GE1 MB96F675ABPMC-GE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 160 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details