Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F673RBPMC1-GS-N2E1 MB96F673RBPMC1-GS-N2E1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987066-MB96F673RBPMC 1-GS-N2E1 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: FLASH Memory Size: 96 kB Interface: CAN, I2C, LIN, SCI, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F51104ADFM#30; MB9BF121LPMC1-G-JNE2 ; MB9BF521LPMC1-G-JNE2 ; MB9BF321LPMC-G-JNE2; R5F51104ADFK#30; R5F10WMFAFB#30; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 50
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987066-MB96F673RBPMC 1-GS-N2E1 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: FLASH Memory Size: 96 kB Interface: CAN, I2C, LIN, SCI, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F51104ADFM#30; MB9BF121LPMC1-G-JNE2 ; MB9BF521LPMC1-G-JNE2 ; MB9BF321LPMC-G-JNE2; R5F51104ADFK#30; R5F10WMFAFB#30; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F673RBPMC1-GS-N2E1 - 987066-MB96F673RBPMC1-GS-N2E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F673RBPMC1-GS-N2E1
987066-MB96F673RBPMC1-GS-N2E1
Embedded - Embedded - Microcontrollers - MB96F673RBPMC1-GS-N2E1 987066-MB96F673RBPMC1-GS-N2E1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987066-MB96F673RBPMC 1-GS-N2E1 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: FLASH Memory Size: 96 kB Interface: CAN, I2C, LIN, SCI, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5F51104ADFM#30; MB9BF121LPMC1-G-JNE2 ; MB9BF521LPMC1-G-JNE2 ; MB9BF321LPMC-G-JNE2; R5F51104ADFK#30; R5F10WMFAFB#30; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 50

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987066-MB96F673RBPMC1-GS-N2E1
Mounting: SMD (SMT)
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 96 kB
Interface: CAN, I2C, LIN, SCI, UART, USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): R5F51104ADFM#30; MB9BF121LPMC1-G-JNE2; MB9BF521LPMC1-G-JNE2; MB9BF321LPMC-G-JNE2; R5F51104ADFK#30; R5F10WMFAFB#30;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 50

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 987066-MB96F673RBPMC1-GS-N2E1
Product Name Embedded - Embedded - Microcontrollers - MB96F673RBPMC1-GS-N2E1
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers