Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F673ABPMC1-GSE1 MB96F673ABPMC1-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883015-MB96F673ABPMC 1-GSE1 Series: F2MC-16FX MB96670 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (10x10) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F673ABPMC1-GS-JA E1, MB96F673ABPMC1-GS-JA E1-ND, MB96F673ABPMC1-GS-N2 E1, MB96F673ABPMC1-GS-N2 E1-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883015-MB96F673ABPMC 1-GSE1 Series: F2MC-16FX MB96670 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (10x10) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F673ABPMC1-GS-JA E1, MB96F673ABPMC1-GS-JA E1-ND, MB96F673ABPMC1-GS-N2 E1, MB96F673ABPMC1-GS-N2 E1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F673ABPMC1-GSE1 - 883015-MB96F673ABPMC1-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F673ABPMC1-GSE1
883015-MB96F673ABPMC1-GSE1
Embedded - Embedded - Microcontrollers - MB96F673ABPMC1-GSE1 883015-MB96F673ABPMC1-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883015-MB96F673ABPMC 1-GSE1 Series: F2MC-16FX MB96670 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (10x10) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F673ABPMC1-GS-JA E1, MB96F673ABPMC1-GS-JA E1-ND, MB96F673ABPMC1-GS-N2 E1, MB96F673ABPMC1-GS-N2 E1-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883015-MB96F673ABPMC1-GSE1
Series: F2MC-16FX MB96670
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I²C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB96F673ABPMC1-GS-JAE1, MB96F673ABPMC1-GS-JAE1-ND, MB96F673ABPMC1-GS-N2E1, MB96F673ABPMC1-GS-N2E1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F673ABPMC1-GSE1
16-bit Microcontrollers - MCU MB96F673ABPMC1-GSE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F673ABPMC1-GSE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F673ABPMC1-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F673ABPMC1-GSE1
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883015-MB96F673ABPMC1-GSE1 MB96F673ABPMC1-GSE1 MB96F673ABPMC1-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB96F673ABPMC1-GSE1 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 96 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers