Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F643ABPMC-GE1

Description
Win Source Part Number: 962419-MB96F643ABPMC -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96640 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 24x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): S9S12G96F0CLL; R5F10WMFAFB#30; R5F100PFAFB#V0; R5F100MFAFA#V0; MSP430F5327IPN; MSP430F5527IPNR; ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F643
Request a Quote
Description
Win Source Part Number: 962419-MB96F643ABPMC -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96640 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 24x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): S9S12G96F0CLL; R5F10WMFAFB#30; R5F100PFAFB#V0; R5F100MFAFA#V0; MSP430F5327IPN; MSP430F5527IPNR; ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F643
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 962419-MB96F643ABPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
962419-MB96F643ABPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 962419-MB96F643ABPMC-GE1
Win Source Part Number: 962419-MB96F643ABPMC -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96640 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 24x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): S9S12G96F0CLL; R5F10WMFAFB#30; R5F100PFAFB#V0; R5F100MFAFA#V0; MSP430F5327IPN; MSP430F5527IPNR; ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F643

Win Source Part Number: 962419-MB96F643ABPMC-GE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16FX MB96640
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): S9S12G96F0CLL; R5F10WMFAFB#30; R5F100PFAFB#V0; R5F100MFAFA#V0; MSP430F5327IPN; MSP430F5527IPNR;
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB96F643

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F643ABPMC-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F643ABPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F643ABPMC-GE1
IC MCU 16BIT 96KB FLASH 100LQFP

IC MCU 16BIT 96KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 962419-MB96F643ABPMC-GE1 MB96F643ABPMC-GE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 96 KB 10 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C2DBYY001831 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details