Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F637RAPMC-GE1 MB96F637RAPMC-GE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787477-MB96F637RAPMC -GE1 Series: F2MC-16FX MB96630 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: F2MC-16FX Speed: 32MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH RAM Size: 28K x 8 Data Converters: A/D 21x8/10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787477-MB96F637RAPMC -GE1 Series: F2MC-16FX MB96630 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: F2MC-16FX Speed: 32MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH RAM Size: 28K x 8 Data Converters: A/D 21x8/10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F637RAPMC-GE1 - 787477-MB96F637RAPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F637RAPMC-GE1
787477-MB96F637RAPMC-GE1
Embedded - Embedded - Microcontrollers - MB96F637RAPMC-GE1 787477-MB96F637RAPMC-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787477-MB96F637RAPMC -GE1 Series: F2MC-16FX MB96630 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: F2MC-16FX Speed: 32MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH RAM Size: 28K x 8 Data Converters: A/D 21x8/10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787477-MB96F637RAPMC-GE1
Series: F2MC-16FX MB96630
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, LIN, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 416KB (416K x 8)
Program Memory Type: FLASH
RAM Size: 28K x 8
Data Converters: A/D 21x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787477-MB96F637RAPMC-GE1
Product Name Embedded - Embedded - Microcontrollers - MB96F637RAPMC-GE1
Data Bus 16 Bit
Clock Speed 32 MHz
RAM 416 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details