Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F633ABPMC-GE1

Description
Win Source Part Number: 963385-MB96F633ABPMC -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96630 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 21x8/10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F100MFAFA#V0; R5F104MFAFB#V0; R5F100MFAFB#V0; MC9S08QE96CLH; MSP430F5527IPN; MSP430F6734IPNR; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F633
Request a Quote
Description
Win Source Part Number: 963385-MB96F633ABPMC -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96630 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 21x8/10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F100MFAFA#V0; R5F104MFAFB#V0; R5F100MFAFB#V0; MC9S08QE96CLH; MSP430F5527IPN; MSP430F6734IPNR; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F633
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 963385-MB96F633ABPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
963385-MB96F633ABPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 963385-MB96F633ABPMC-GE1
Win Source Part Number: 963385-MB96F633ABPMC -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96630 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 21x8/10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F100MFAFA#V0; R5F104MFAFB#V0; R5F100MFAFB#V0; MC9S08QE96CLH; MSP430F5527IPN; MSP430F6734IPNR; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB96F633

Win Source Part Number: 963385-MB96F633ABPMC-GE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16FX MB96630
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 21x8/10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): R5F100MFAFA#V0; R5F104MFAFB#V0; R5F100MFAFB#V0; MC9S08QE96CLH; MSP430F5527IPN; MSP430F6734IPNR;
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB96F633

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F633ABPMC-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F633ABPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F633ABPMC-GE1
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 963385-MB96F633ABPMC-GE1 MB96F633ABPMC-GE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 96 KB 10 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details