Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207682-MB96F615RBPMC
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-16FX MB96610
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: CAN, LIN, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 16x8/10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207682-MB96F615RBPMC-GSE1 |
| Product Name | Integrated Circuits(ICs) |