Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F613RBPMC-GSE1 MB96F613RBPMC-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883010-MB96F613RBPMC -GSE1 Series: F2MC-16FX MB96610 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F613RBPMC-GS-N2E 1, MB96F613RBPMC-GS-N2E 1-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883010-MB96F613RBPMC -GSE1 Series: F2MC-16FX MB96610 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F613RBPMC-GS-N2E 1, MB96F613RBPMC-GS-N2E 1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F613RBPMC-GSE1 - 883010-MB96F613RBPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F613RBPMC-GSE1
883010-MB96F613RBPMC-GSE1
Embedded - Embedded - Microcontrollers - MB96F613RBPMC-GSE1 883010-MB96F613RBPMC-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883010-MB96F613RBPMC -GSE1 Series: F2MC-16FX MB96610 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F613RBPMC-GS-N2E 1, MB96F613RBPMC-GS-N2E 1-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883010-MB96F613RBPMC-GSE1
Series: F2MC-16FX MB96610
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB96F613RBPMC-GS-N2E1, MB96F613RBPMC-GS-N2E1-ND

Buy Now Datasheet
16-bit Microcontrollers - MCU Auto MCU - 217-MB96F613RBPMC-GSE1 - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Auto MCU
217-MB96F613RBPMC-GSE1
16-bit Microcontrollers - MCU Auto MCU 217-MB96F613RBPMC-GSE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883010-MB96F613RBPMC-GSE1 217-MB96F613RBPMC-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB96F613RBPMC-GSE1 16-bit Microcontrollers - MCU Auto MCU
Data Bus 16 Bit 16 Bit
Clock Speed 32 MHz
RAM 96 KB 10 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers