Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F387RSBPMC-GSE2 MB96F387RSBPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883007-MB96F387RSBPM C-GSE2 Series: F2MC-16FX MB96380 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 56MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883007-MB96F387RSBPM C-GSE2 Series: F2MC-16FX MB96380 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 56MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F387RSBPMC-GSE2 - 883007-MB96F387RSBPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F387RSBPMC-GSE2
883007-MB96F387RSBPMC-GSE2
Embedded - Embedded - Microcontrollers - MB96F387RSBPMC-GSE2 883007-MB96F387RSBPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883007-MB96F387RSBPM C-GSE2 Series: F2MC-16FX MB96380 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 56MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883007-MB96F387RSBPMC-GSE2
Series: F2MC-16FX MB96380
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16)
Core Processor: F2MC-16FX
Speed: 56MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 416KB (416K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F387RSBPMC-GSE2
16-bit Microcontrollers - MCU MB96F387RSBPMC-GSE2
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F387RSBPMC-GSE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F387RSBPMC-GSE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F387RSBPMC-GSE2
IC MCU 16BIT 416KB FLASH 120LQFP

IC MCU 16BIT 416KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883007-MB96F387RSBPMC-GSE2 MB96F387RSBPMC-GSE2 MB96F387RSBPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB96F387RSBPMC-GSE2 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 56 MHz 56 MHz
RAM 416 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1091076-C167CRL33MHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
4 suppliers