Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
CYPRESS SEMICONDUCTOR CORP.
MB96F386RSCPMC-GS129N2E2 -- 16-BIT MICROCONTROLLERS - MCU
Cypress Semiconductor Corp.
16-bit Microcontrollers - MCU
MB96F386RSCPMC-GS129N2E2
Description
16-bit Microcontrollers - MCU MB96F386RSCPMC-GS129 N2E2
Datasheet
Description
16-bit Microcontrollers - MCU MB96F386RSCPMC-GS129 N2E2
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F386RSCPMC-GS129N2E2
16-bit Microcontrollers - MCU
MB96F386RSCPMC-GS129N2E2
16-bit Microcontrollers - MCU MB96F386RSCPMC-GS129 N2E2
16-bit Microcontrollers - MCU MB96F386RSCPMC-GS129
N2E2
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Microcontrollers (MCU)
Product Number
MB96F386RSCPMC-GS129N2E2
Product Name
16-bit Microcontrollers - MCU
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
SMD 2.4GHz Embedded Microcontroller MCU
BCM20732S
Specs
Serial Interface
I2C, SPI, UART
Package Type
Other; Tray
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Rochester Electronics
Embedded - Microcontrollers
ADUC814ARUZ
Specs
Data Bus
8 Bit; 8-Bit
View Details
Texas Instruments
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow
COP8CCR9HVA8/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
6
suppliers
RS Components, Ltd.
Microcontrollers
428453
Specs
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details