Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883004-MB96F386RSCPM
Series: F2MC-16FX MB96380
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 56MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)
Core Processor: F2MC-16FX
Speed: 56MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
16-bit Microcontrollers - MCU STANDARD MICOM FLASH MICOM-0.18
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883004-MB96F386RSCPMC-GS-122E2 | MB96F386RSCPMC-GS-122E2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB96F386RSCPMC-GS-122E2 | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | |
| Clock Speed | 56 MHz | |
| RAM | 288 KB | |
| ROM Type | Flash; FLASH |