Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F386RSBPMC-GSE2 MB96F386RSBPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808837-MB96F386RSBPM C-GSE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808837-MB96F386RSBPM C-GSE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F386RSBPMC-GSE2 - 808837-MB96F386RSBPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F386RSBPMC-GSE2
808837-MB96F386RSBPMC-GSE2
Embedded - Embedded - Microcontrollers - MB96F386RSBPMC-GSE2 808837-MB96F386RSBPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808837-MB96F386RSBPM C-GSE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 808837-MB96F386RSBPMC-GSE2
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16FX
Speed: 56MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 120-LQFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 808837-MB96F386RSBPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB96F386RSBPMC-GSE2
Data Bus 16 Bit
Clock Speed 56 MHz
RAM 288 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers