Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F386RSBPMC-GSE1

Description
Win Source Part Number: 999221-MB96F386RSBPM C-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96380 Core Processor: F2MC-16FX Speed: 56MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 999221-MB96F386RSBPM C-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96380 Core Processor: F2MC-16FX Speed: 56MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 999221-MB96F386RSBPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
999221-MB96F386RSBPMC-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 999221-MB96F386RSBPMC-GSE1
Win Source Part Number: 999221-MB96F386RSBPM C-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16FX MB96380 Core Processor: F2MC-16FX Speed: 56MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 999221-MB96F386RSBPMC-GSE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16FX MB96380
Core Processor: F2MC-16FX
Speed: 56MHz
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 999221-MB96F386RSBPMC-GSE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 56 MHz
RAM 288 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers