Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 754713-MB96F348TWBPM
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16FX
Speed: 56MHz
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, LVR, POR, PWM, WDT
Program Memory Size: 576KB (576K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 80
Date RAM Size: 24K x 8
IC MCU 16BIT 576KB FLASH 100LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 754713-MB96F348TWBPMC-GE2 | MB96F348TWBPMC-GE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB96F348TWBPMC-GE2 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | |
| Life Cycle Stage | Obsolete | Removed |
| Clock Speed | 56 MHz | 56 MHz |
| RAM | 576 KB | 24 KB |
| ROM Type | Flash; FLASH |