Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F348RSBPQCR-GS-ERE2 MB96F348RSBPQCR-GS-ERE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 044252-MB96F348RSBPQ CR-GS-ERE2 Packaging: Tape and Reel Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, LVR, POR, PWM, WDT Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 100-PQFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 82 Date RAM Size: 24K x 8
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 044252-MB96F348RSBPQ CR-GS-ERE2 Packaging: Tape and Reel Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, LVR, POR, PWM, WDT Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 100-PQFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 82 Date RAM Size: 24K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F348RSBPQCR-GS-ERE2 - 044252-MB96F348RSBPQCR-GS-ERE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F348RSBPQCR-GS-ERE2
044252-MB96F348RSBPQCR-GS-ERE2
Embedded - Embedded - Microcontrollers - MB96F348RSBPQCR-GS-ERE2 044252-MB96F348RSBPQCR-GS-ERE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 044252-MB96F348RSBPQ CR-GS-ERE2 Packaging: Tape and Reel Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, LVR, POR, PWM, WDT Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 100-PQFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 82 Date RAM Size: 24K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 044252-MB96F348RSBPQCR-GS-ERE2
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: F2MC-16FX
Speed: 56MHz
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, LVR, POR, PWM, WDT
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 82
Date RAM Size: 24K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F348RSBPQCR-GS-ERE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F348RSBPQCR-GS-ERE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F348RSBPQCR-GS-ERE2
IC MCU 16BIT 544KB FLASH 100PQFP

IC MCU 16BIT 544KB FLASH 100PQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F348RSBPQCR-GS-ERE2
16-bit Microcontrollers - MCU MB96F348RSBPQCR-GS-ERE2
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 044252-MB96F348RSBPQCR-GS-ERE2 MB96F348RSBPQCR-GS-ERE2 MB96F348RSBPQCR-GS-ERE2
Product Name Embedded - Embedded - Microcontrollers - MB96F348RSBPQCR-GS-ERE2 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 56 MHz 56 MHz
RAM 544 KB 24 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details