Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807231-MB96F348ASBPM
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16FX
Speed: 56MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, LVR, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
IC MCU 16BIT 544KB FLASH 100LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 807231-MB96F348ASBPMC-GSE2 | MB96F348ASBPMC-GSE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB96F348ASBPMC-GSE2 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | |
| Clock Speed | 56 MHz | 56 MHz |
| RAM | 544 KB | 24 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 3 to 5.5 volts | 5.5 to 3 volts |