Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F326RSBPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318522-MB96F326RSBP MC-GSE2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16FX Speed: 56MHz Standard Package: 119 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, LVR, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 18x10b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 80-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MB96F326 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318522-MB96F326RSBP MC-GSE2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16FX Speed: 56MHz Standard Package: 119 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, LVR, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 18x10b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 80-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MB96F326 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318522-MB96F326RSBPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318522-MB96F326RSBPMC-GSE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318522-MB96F326RSBPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318522-MB96F326RSBP MC-GSE2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16FX Speed: 56MHz Standard Package: 119 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, LVR, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 18x10b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 80-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MB96F326 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1318522-MB96F326RSBPMC-GSE2
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: F2MC-16FX
Speed: 56MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, LVR, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 18x10b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 80-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MB96F326
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F326RSBPMC-GSE2
16-bit Microcontrollers - MCU MB96F326RSBPMC-GSE2
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318522-MB96F326RSBPMC-GSE2 MB96F326RSBPMC-GSE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 56 MHz
RAM 288 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C161PILF3VCAFXUMA1 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; PG-TQFP-100
View Details
7 suppliers
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details