Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F866KPMC-G-SNE2 MB95F866KPMC-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883001-MB95F866KPMC- G-SNE2 Series: F²MC-8FX MB95860K Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.88V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883001-MB95F866KPMC- G-SNE2 Series: F²MC-8FX MB95860K Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.88V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F866KPMC-G-SNE2 - 883001-MB95F866KPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F866KPMC-G-SNE2
883001-MB95F866KPMC-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F866KPMC-G-SNE2 883001-MB95F866KPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883001-MB95F866KPMC- G-SNE2 Series: F²MC-8FX MB95860K Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.88V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883001-MB95F866KPMC-G-SNE2
Series: F²MC-8FX MB95860K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8/10b
Oscillator Type: External
Supply Voltage: 2.88V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 883001-MB95F866KPMC-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F866KPMC-G-SNE2
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 36 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers