Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F818KPMC-G-UNE2 MB95F818KPMC-G-UNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076295-MB95F818KPMC -G-UNE2 Frequency: 16 MHz Memory Type: FLASH Memory Size: 60 kB Interface: I2C, LIN, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MB95F778MPMC2-G-SNE2 ; MB95F778MPMC1-G-SNE2 ; MKE06Z64VLH4; R5F11BLEAFB#30; R5F10WMEAFB#30; MKE04Z64VLH4; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 58
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076295-MB95F818KPMC -G-UNE2 Frequency: 16 MHz Memory Type: FLASH Memory Size: 60 kB Interface: I2C, LIN, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MB95F778MPMC2-G-SNE2 ; MB95F778MPMC1-G-SNE2 ; MKE06Z64VLH4; R5F11BLEAFB#30; R5F10WMEAFB#30; MKE04Z64VLH4; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 58
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F818KPMC-G-UNE2 - 1076295-MB95F818KPMC-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F818KPMC-G-UNE2
1076295-MB95F818KPMC-G-UNE2
Embedded - Embedded - Microcontrollers - MB95F818KPMC-G-UNE2 1076295-MB95F818KPMC-G-UNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076295-MB95F818KPMC -G-UNE2 Frequency: 16 MHz Memory Type: FLASH Memory Size: 60 kB Interface: I2C, LIN, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MB95F778MPMC2-G-SNE2 ; MB95F778MPMC1-G-SNE2 ; MKE06Z64VLH4; R5F11BLEAFB#30; R5F10WMEAFB#30; MKE04Z64VLH4; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 58

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076295-MB95F818KPMC-G-UNE2
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, LIN, UART, USART
Peripherals: LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): MB95F778MPMC2-G-SNE2; MB95F778MPMC1-G-SNE2; MKE06Z64VLH4; R5F11BLEAFB#30; R5F10WMEAFB#30; MKE04Z64VLH4;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 58

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076295-MB95F818KPMC-G-UNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F818KPMC-G-UNE2
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers