Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F778MNPMC1-G-SNE2

Description
Win Source Part Number: 993685-MB95F778MNPMC 1-G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95710M Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/12b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB95F778MNPMC1- G-SNE2 Base Product Number: MB95F778 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 993685-MB95F778MNPMC 1-G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95710M Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/12b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB95F778MNPMC1- G-SNE2 Base Product Number: MB95F778 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 993685-MB95F778MNPMC1-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
993685-MB95F778MNPMC1-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 993685-MB95F778MNPMC1-G-SNE2
Win Source Part Number: 993685-MB95F778MNPMC 1-G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95710M Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/12b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB95F778MNPMC1- G-SNE2 Base Product Number: MB95F778 Product Status: Obsolete

Win Source Part Number: 993685-MB95F778MNPMC1-G-SNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8FX MB95710M
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x8/12b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-MB95F778MNPMC1-G-SNE2
Base Product Number: MB95F778
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F778MNPMC1-G-SNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F778MNPMC1-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F778MNPMC1-G-SNE2
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 993685-MB95F778MNPMC1-G-SNE2 MB95F778MNPMC1-G-SNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 60 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 5.5 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers