Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F718JPMC-G-SNE2 MB95F718JPMC-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882994-MB95F718JPMC- G-SNE2 Series: * Features: series Microcontroller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882994-MB95F718JPMC- G-SNE2 Series: * Features: series Microcontroller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F718JPMC-G-SNE2 - 882994-MB95F718JPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F718JPMC-G-SNE2
882994-MB95F718JPMC-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F718JPMC-G-SNE2 882994-MB95F718JPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882994-MB95F718JPMC- G-SNE2 Series: * Features: series Microcontroller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882994-MB95F718JPMC-G-SNE2
Series: *
Features: series Microcontroller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MB95F718JPMC-G-SNE2
8-bit Microcontrollers - MCU MB95F718JPMC-G-SNE2
8-bit Microcontrollers - MCU 2KB RAM/60KB FLASH 16.25MHz Clock

8-bit Microcontrollers - MCU 2KB RAM/60KB FLASH 16.25MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882994-MB95F718JPMC-G-SNE2 MB95F718JPMC-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F718JPMC-G-SNE2 8-bit Microcontrollers - MCU
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details