Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F718EPMC-G-SNE2 MB95F718EPMC-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882992-MB95F718EPMC- G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882992-MB95F718EPMC- G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F718EPMC-G-SNE2 - 882992-MB95F718EPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F718EPMC-G-SNE2
882992-MB95F718EPMC-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F718EPMC-G-SNE2 882992-MB95F718EPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882992-MB95F718EPMC- G-SNE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882992-MB95F718EPMC-G-SNE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/12b
Oscillator Type: External
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F718EPMC-G-SNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F718EPMC-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F718EPMC-G-SNE2
IC MCU 8BIT 60KB FLASH 80LQFP

IC MCU 8BIT 60KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882992-MB95F718EPMC-G-SNE2 MB95F718EPMC-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F718EPMC-G-SNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 60 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 5.5 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PILFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
7 suppliers